Amphenol Sine Systems Rectangular Connector Housings AT04-12PC-SR2GN

Description
12 Rectangular Connectors - Housings Receptacle Green
Request a Quote Datasheet
Description
12 Rectangular Connectors - Housings Receptacle Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - AT04-12PC-SR2GN-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
AT04-12PC-SR2GN-ND
Rectangular Connector Housings AT04-12PC-SR2GN-ND
12 Rectangular Connectors - Housings Receptacle Green

12 Rectangular Connectors - Housings Receptacle Green

Buy Now Datasheet
Swedesboro, NJ, United States
12 position pin receptacle key position

12 position pin receptacle key position

Buy Now
Singapore, Singapore
Automotive Electronic Connector
2026-AT04-12PC-SR2GN
Automotive Electronic Connector 2026-AT04-12PC-SR2GN
Automotive Connectors 12 Pin Recp Key PosC w/Strn Rlf, Red. Di Product overview: AT04-12PC-SR2GN from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT04-12PC-SR2GN can be used for catalog matching and distributor lookup.

Automotive Connectors 12 Pin Recp Key PosC w/Strn Rlf, Red. Di Product overview: AT04-12PC-SR2GN from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT04-12PC-SR2GN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 1159908-AT04-12PC-SR2GN - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1159908-AT04-12PC-SR2GN
Connectors, Interconnects - Rectangular Connectors - Housings 1159908-AT04-12PC-SR2GN
Win Source Part Number: 1159908-AT04-12PC-SR 2GN Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: AT Series™ Number of Positions: 12 Color: Green Features: Cap (Cover), Sealed, Strain Relief Connector Type: Receptacle Contact Type: Male Pin Number of Rows: 2 Fastening Type: Latch Holder Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 100 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.6000 Mfr: Amphenol Sine Systems Corp Base Product Number: AT04-12PC

Win Source Part Number: 1159908-AT04-12PC-SR2GN
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: AT Series™
Number of Positions: 12
Color: Green
Features: Cap (Cover), Sealed, Strain Relief
Connector Type: Receptacle
Contact Type: Male Pin
Number of Rows: 2
Fastening Type: Latch Holder
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 100
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.6000
Mfr: Amphenol Sine Systems Corp
Base Product Number: AT04-12PC

Buy Now Datasheet
Low Pin Connectors - AT04-12PC-SR2GN - Chief Enterprises LLC
Elmhurst, IL, United States
Low Pin Connectors
AT04-12PC-SR2GN
Low Pin Connectors AT04-12PC-SR2GN
Connector, Amphenol Sine, AT Series, 12 Pin Receptacle Key Position C, with Strain Relief and Reduced Dia. Seal

Connector, Amphenol Sine, AT Series, 12 Pin Receptacle Key Position C, with Strain Relief and Reduced Dia. Seal

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Chief Enterprises LLC
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AT04-12PC-SR2GN-ND AT04-12PC-SR2GN 2026-AT04-12PC-SR2GN 1159908-AT04-12PC-SR2GN AT04-12PC-SR2GN
Product Name Rectangular Connector Housings Automotive Electronic Connector Connectors, Interconnects - Rectangular Connectors - Housings Low Pin Connectors
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11210YLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Specs
Gender Female / Jack
Termination Crimp
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1711/1000-867-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers