Amphenol Sine Systems Rcpt Housing, 12Pos, Key-C, Plastic; Product Range Amphenol Sine/tuchel AT04-12PC-PM14

Description
RCPT HOUSING, 12POS, KEY-C, PLASTIC; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:-; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 12POS, KEY-C, PLASTIC; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:-; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 12Pos, Key-C, Plastic; Product Range Amphenol Sine/tuchel - 78Y0451 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 12Pos, Key-C, Plastic; Product Range Amphenol Sine/tuchel
78Y0451
Rcpt Housing, 12Pos, Key-C, Plastic; Product Range Amphenol Sine/tuchel 78Y0451
RCPT HOUSING, 12POS, KEY-C, PLASTIC; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:-; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts RoHS Compliant: Yes

RCPT HOUSING, 12POS, KEY-C, PLASTIC; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:-; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78Y0451
Product Name Rcpt Housing, 12Pos, Key-C, Plastic; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 26 mm (1.02 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details