Amphenol Sine Systems Housing, Rcpt, 12Pos, Plastic, Green; Product Range Amphenol Sine/tuchel AT04-12PC-LE07

Description
HOUSING, RCPT, 12POS, PLASTIC, GREEN; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:12Position s; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes
Datasheet
Description
HOUSING, RCPT, 12POS, PLASTIC, GREEN; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:12Position s; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Rcpt, 12Pos, Plastic, Green; Product Range Amphenol Sine/tuchel - 98AC8311 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Rcpt, 12Pos, Plastic, Green; Product Range Amphenol Sine/tuchel
98AC8311
Housing, Rcpt, 12Pos, Plastic, Green; Product Range Amphenol Sine/tuchel 98AC8311
HOUSING, RCPT, 12POS, PLASTIC, GREEN; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:12Position s; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes

HOUSING, RCPT, 12POS, PLASTIC, GREEN; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:12Positions; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 98AC8311
Product Name Housing, Rcpt, 12Pos, Plastic, Green; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details