Amphenol Sine Systems Housing, Rcpt, 12Pos, Plastic, Green; Product Range Amphenol Sine/tuchel AT04-12PC-BL05

Description
HOUSING, RCPT, 12POS, PLASTIC, GREEN; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:12Position s; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes
Datasheet
Description
HOUSING, RCPT, 12POS, PLASTIC, GREEN; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:12Position s; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Rcpt, 12Pos, Plastic, Green; Product Range Amphenol Sine/tuchel - 98AC8309 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Rcpt, 12Pos, Plastic, Green; Product Range Amphenol Sine/tuchel
98AC8309
Housing, Rcpt, 12Pos, Plastic, Green; Product Range Amphenol Sine/tuchel 98AC8309
HOUSING, RCPT, 12POS, PLASTIC, GREEN; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:12Position s; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes

HOUSING, RCPT, 12POS, PLASTIC, GREEN; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:12Positions; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 98AC8309
Product Name Housing, Rcpt, 12Pos, Plastic, Green; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.44 inch (36.5 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details