Amphenol Sine Systems Rcpt Housing, 12Pos, Key-B, Plastic; Product Range Amphenol Sine/tuchel AT04-12PB-PM13

Description
RCPT HOUSING, 12POS, KEY-B, PLASTIC; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:-; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts RoHS Compliant: Yes
Description
RCPT HOUSING, 12POS, KEY-B, PLASTIC; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:-; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 12Pos, Key-B, Plastic; Product Range Amphenol Sine/tuchel - 78Y0446 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 12Pos, Key-B, Plastic; Product Range Amphenol Sine/tuchel
78Y0446
Rcpt Housing, 12Pos, Key-B, Plastic; Product Range Amphenol Sine/tuchel 78Y0446
RCPT HOUSING, 12POS, KEY-B, PLASTIC; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:-; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts RoHS Compliant: Yes

RCPT HOUSING, 12POS, KEY-B, PLASTIC; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:-; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78Y0446
Product Name Rcpt Housing, 12Pos, Key-B, Plastic; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details