Amphenol Industrial AT04-12PB-P030
Amphenol Industrial AT04-12PB-P030
12P RCPT,(4)3PIN BUSBAR 13A,KEYD B, BLK
AHYP 12 PIN RECP POS B
Connector
12 Position Rectangular Receptacle Connector Crimp Nickel
AUTOMOTIVE CONN, RCPT, 12POS, CABLE; Product Range:AT HYPERBUSS Series™; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:12Contacts;
CONNSEALEDRECEPTACLE
| RS Components, Ltd. | Heilind Electronics, Inc. | PEI-Genesis | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1955794 | AT04-12PB-P030 | Amphenol Sine AT04-12PB-P030 | AT04-12PB-P030 | 889-2981-ND | 71AC2611 | 09AK0214 |
| Product Name | Automotive Connectors | Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type | Free Hanging, Panel Mount | Automotive Conn, Rcpt, 12Pos, Cable; Product Range Amphenol Sine/tuchel | Connsealedreceptacle12Poscrimpstraightcablemount Rohs Compliant Amphenol Sine/tuchel | ||
| Connector Type | Automotive Connector | Automotive Connector |