Amphenol Sine Systems Amphenol Sine Systems AT04-12PB-P030, 12-Way Bussed Receptacle, (4) x 3 Pin Busbar, Keyed B, Black AT04-12PB-P030

Description
Amphenol Sine Systems HYPERBUSS™ AT Receptacle Connectors are are a high-performance, cost-effective solution used in a variety of interconnect applications where a common bussed electrical pathway is required: Heavy-duty, transportation, marine, diagnostic, military, alternative energy, and agricultural. They contain superior environmental seals and seal retention capabilities. All HYPERBUSS AT Receptacle Connectors intermate with standard AT Series Plugs as well as industry-standard connectors. Amphenol Sine Systems AT04-12PB-P030, 12-Way Bussed Receptacle Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT04-12PB-P030 Series: AT Number of Pins: 12 Sealed integrated bussed feedback assembly Included wedgelock confirms contact alignment/retention Mates with standard AT Series Plugs Current Rating: 13A Color: Black Modifications: Keyed B Bussed: (4) groups of 3-pin nickel-plated busbar Ingress Protection: IP67 (in mated condition) Operating Temperature: -67°F (-55°C) to 257°F (125°C)
Request a Quote Datasheet
Description
Amphenol Sine Systems HYPERBUSS™ AT Receptacle Connectors are are a high-performance, cost-effective solution used in a variety of interconnect applications where a common bussed electrical pathway is required: Heavy-duty, transportation, marine, diagnostic, military, alternative energy, and agricultural. They contain superior environmental seals and seal retention capabilities. All HYPERBUSS AT Receptacle Connectors intermate with standard AT Series Plugs as well as industry-standard connectors. Amphenol Sine Systems AT04-12PB-P030, 12-Way Bussed Receptacle Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT04-12PB-P030 Series: AT Number of Pins: 12 Sealed integrated bussed feedback assembly Included wedgelock confirms contact alignment/retention Mates with standard AT Series Plugs Current Rating: 13A Color: Black Modifications: Keyed B Bussed: (4) groups of 3-pin nickel-plated busbar Ingress Protection: IP67 (in mated condition) Operating Temperature: -67°F (-55°C) to 257°F (125°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AT04-12PB-P030, 12-Way Bussed Receptacle, (4) x 3 Pin Busbar, Keyed B, Black - 39359 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT04-12PB-P030, 12-Way Bussed Receptacle, (4) x 3 Pin Busbar, Keyed B, Black
39359
Amphenol Sine Systems AT04-12PB-P030, 12-Way Bussed Receptacle, (4) x 3 Pin Busbar, Keyed B, Black 39359
Amphenol Sine Systems HYPERBUSS™ AT Receptacle Connectors are are a high-performance, cost-effective solution used in a variety of interconnect applications where a common bussed electrical pathway is required: Heavy-duty, transportation, marine, diagnostic, military, alternative energy, and agricultural. They contain superior environmental seals and seal retention capabilities. All HYPERBUSS AT Receptacle Connectors intermate with standard AT Series Plugs as well as industry-standard connectors. Amphenol Sine Systems AT04-12PB-P030, 12-Way Bussed Receptacle Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT04-12PB-P030 Series: AT Number of Pins: 12 Sealed integrated bussed feedback assembly Included wedgelock confirms contact alignment/retention Mates with standard AT Series Plugs Current Rating: 13A Color: Black Modifications: Keyed B Bussed: (4) groups of 3-pin nickel-plated busbar Ingress Protection: IP67 (in mated condition) Operating Temperature: -67°F (-55°C) to 257°F (125°C)

Amphenol Sine Systems HYPERBUSS™ AT Receptacle Connectors are are a high-performance, cost-effective solution used in a variety of interconnect applications where a common bussed electrical pathway is required: Heavy-duty, transportation, marine, diagnostic, military, alternative energy, and agricultural. They contain superior environmental seals and seal retention capabilities. All HYPERBUSS AT Receptacle Connectors intermate with standard AT Series Plugs as well as industry-standard connectors.

  • Amphenol Sine Systems AT04-12PB-P030, 12-Way Bussed Receptacle
  • Category: Amphenol AT Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # DT04-12PB-P030
  • Series: AT
  • Number of Pins: 12
  • Sealed integrated bussed feedback assembly
  • Included wedgelock confirms contact alignment/retention
  • Mates with standard AT Series Plugs
  • Current Rating: 13A
  • Color: Black
  • Modifications: Keyed B
  • Bussed: (4) groups of 3-pin nickel-plated busbar
  • Ingress Protection: IP67 (in mated condition)
  • Operating Temperature: -67°F (-55°C) to 257°F (125°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 39359
Product Name Amphenol Sine Systems AT04-12PB-P030, 12-Way Bussed Receptacle, (4) x 3 Pin Busbar, Keyed B, Black
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP67 Watertight Box Receptacle - D52S75A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Locking Outlet, 20 Amp 250 Volt L6-20R for Special Purpose - L0620RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details