Amphenol Sine Systems Headers, Male Pins AT04-12PB-BM01

Description
Connector Header Through Hole 12 position
Request a Quote Datasheet
Description
Connector Header Through Hole 12 position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 889-1921-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
889-1921-ND
Headers, Male Pins 889-1921-ND
Connector Header Through Hole 12 position

Connector Header Through Hole 12 position

Buy Now Datasheet
Swedesboro, NJ, United States
12 Pos Board Mount PCB Receptacle Pin

12 Pos Board Mount PCB Receptacle Pin

Buy Now
Rectangular Conn, Rcpt, 12Pos, Pcb, Blk; No. Of Contacts Amphenol Sine/tuchel - 78Y0498 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Conn, Rcpt, 12Pos, Pcb, Blk; No. Of Contacts Amphenol Sine/tuchel
78Y0498
Rectangular Conn, Rcpt, 12Pos, Pcb, Blk; No. Of Contacts Amphenol Sine/tuchel 78Y0498
RECTANGULAR CONN, RCPT, 12POS, PCB, BLK; No. of Contacts:12Contacts; Product Range:AT BoardLock Series™; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.42mm; Gender:Receptacle RoHS Compliant: Yes

RECTANGULAR CONN, RCPT, 12POS, PCB, BLK; No. of Contacts:12Contacts; Product Range:AT BoardLock Series™; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.42mm; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 889-1921-ND AT04-12PB-BM01 78Y0498
Product Name Headers, Male Pins Rectangular Conn, Rcpt, 12Pos, Pcb, Blk; No. Of Contacts Amphenol Sine/tuchel
Connector Type Header Connector; Receptacle Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data