Amphenol Sine Systems AT Series SR01 and SR02 connectors are a high-performance, thermoplastic, cost-effective solution with specifically designed, wire cavities that protect each individual wire seal, eliminating stress on the rear seal while maintaining an IP68/69K rated (mated) performance regardless of wire bundle direction or improper installation. The AT Series SR01 and SR02 meet all the performance criteria and specifications of the AT Series, is available in a wide variety of custom colors, and accepts all A Series Size 16 contacts. Required wedgelock sold separately.
Amphenol Sine Systems AT04-12PA-SRGRY 12-Way AT Connector Plug
Category: Amphenol AT Connectors
Manufacturer: Amphenol Sine Systems
Series: AT
Number of Pins: 12
Deutsch DT compatible connector line
Deutsch PN # DT06-12PA-E008
Specifically designed wire cavities protect each individual wire seal
Strain reliefs eliminate stress on rear seal & maintain IP67 regardless of wire bundle direction or improper installation
Integral design saves labor and reduces assembly time and overall harness costs
No need to assembly costly backshells or boots
Cost-effective and reliable solution for wire routing, strain relief and sealing issues common in heavy duty applications
Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica
l properties and RoHs compliance
Front and rear silicone, multi-sealing against environmental ingress
Nickel plated contacts ensure an electrically reliable connection
Integral latching system ensures definitive electrical and mechanical connection
Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals
Amphenol connectors must be used with the Amphenol Wedgelocks in order to mate properly
Operating Temperature: 257°F (125°C) to -67°F (-55°C)
Current Rating: 13A
Ingress Protection: IP69K
Amphenol Sine Systems AT Series SR01 and SR02 connectors are a high-performance, thermoplastic, cost-effective solution with specifically designed, wire cavities that protect each individual wire seal, eliminating stress on the rear seal while maintaining an IP68/69K rated (mated) performance regardless of wire bundle direction or improper installation. The AT Series SR01 and SR02 meet all the performance criteria and specifications of the AT Series, is available in a wide variety of custom colors, and accepts all A Series Size 16 contacts. Required wedgelock sold separately.
- Amphenol Sine Systems AT04-12PA-SRGRY 12-Way AT Connector Plug
- Category: Amphenol AT Connectors
- Manufacturer: Amphenol Sine Systems
- Series: AT
- Number of Pins: 12
- Deutsch DT compatible connector line
- Deutsch PN # DT06-12PA-E008
- Specifically designed wire cavities protect each individual wire seal
- Strain reliefs eliminate stress on rear seal & maintain IP67 regardless of wire bundle direction or improper installation
- Integral design saves labor and reduces assembly time and overall harness costs
- No need to assembly costly backshells or boots
- Cost-effective and reliable solution for wire routing, strain relief and sealing issues common in heavy duty applications
- Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanical properties and RoHs compliance
- Front and rear silicone, multi-sealing against environmental ingress
- Nickel plated contacts ensure an electrically reliable connection
- Integral latching system ensures definitive electrical and mechanical connection
- Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals
- Amphenol connectors must be used with the Amphenol Wedgelocks in order to mate properly
- Operating Temperature: 257°F (125°C) to -67°F (-55°C)
- Current Rating: 13A
- Ingress Protection: IP69K