12 Pos Receptacle Flange Mount A Key
12 Rectangular Connectors - Housings Receptacle Gray
Manufacturer: Amphenol Sine Systems Corp
Win Source Part Number: 1334174-AT04-12PA-PM
Category: Connectors, Interconnects>Rectan
Packaging: Bulk
Number of Positions: 12
Color: Gray
Features: Mounting Flange
Connector Type: Receptacle
Contact Type: Male Pin
Number of Rows: 2
Fastening Type: Latch Holder
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 220
Mounting: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: AT04-12PA-PM02-ND,88
Base Product Number: AT04-12PA
RoHS Status: ROHS3 Compliant
12 Position Receptacle, Panel Mount, Reduced diameter, Keyed A RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AT04-12PA-PM02 | 889-1437-ND | 1334174-AT04-12PA-PM02 | 66W6645 |
| Product Name | Rectangular Connector Housings | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings | 12 Position Receptacle, Panel Mount, Reduced Diameter, Keyed A Rohs Compliant Amphenol Sine/tuchel | |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |