Amphenol Sine Systems Free Hanging, Panel Mount AT04-12PA-KIT01

Description
12 Position Rectangular Receptacle Connector Crimp 16-18 AWG
Request a Quote Datasheet
Description
12 Position Rectangular Receptacle Connector Crimp 16-18 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 889-1211-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
889-1211-ND
Free Hanging, Panel Mount 889-1211-ND
12 Position Rectangular Receptacle Connector Crimp 16-18 AWG

12 Position Rectangular Receptacle Connector Crimp 16-18 AWG

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Swedesboro, NJ, United States
12 Pos Receptacle A Key Kit Pin

12 Pos Receptacle A Key Kit Pin

Buy Now
Swedesboro, NJ, United States
12 Position Receptacle Flange Mount Conn

12 Position Receptacle Flange Mount Conn

Buy Now
Singapore, Singapore
Automotive Electronic Connector
2026-AT04-12PA-KIT01
Automotive Electronic Connector 2026-AT04-12PA-KIT01
Automotive Connectors AT 12P KIT WEDGE & CONTACTS Product overview: AT04-12PA-KIT01 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT04-12PA-KIT01 can be used for catalog matching and distributor lookup.

Automotive Connectors AT 12P KIT WEDGE & CONTACTS Product overview: AT04-12PA-KIT01 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT04-12PA-KIT01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connector, Rcpt, 12Pos, 13A; Product Range Amphenol Sine/tuchel - 26Y7018 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Connector, Rcpt, 12Pos, 13A; Product Range Amphenol Sine/tuchel
26Y7018
Automotive Connector, Rcpt, 12Pos, 13A; Product Range Amphenol Sine/tuchel 26Y7018
AUTOMOTIVE CONNECTOR, RCPT, 12POS, 13A; Product Range:AT Series™; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:12Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

AUTOMOTIVE CONNECTOR, RCPT, 12POS, 13A; Product Range:AT Series™; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:12Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-1211-ND AT04-12PA-KIT01 2026-AT04-12PA-KIT01 26Y7018
Product Name Free Hanging, Panel Mount Automotive Electronic Connector Automotive Connector, Rcpt, 12Pos, 13A; Product Range Amphenol Sine/tuchel
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 18 AWG
Connector Type Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FHCB-RG316D-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Blade Type Power Connector Assemblies - 2243-1300-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
5 suppliers