Amphenol Sine Systems Headers, Male Pins AT04-12PA-BM02

Description
12 Pos Board Mount PCB Receptacle Pin
Request a Quote Datasheet
Description
12 Pos Board Mount PCB Receptacle Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
12 Pos Board Mount PCB Receptacle Pin

12 Pos Board Mount PCB Receptacle Pin

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Headers, Male Pins - 889-1918-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
889-1918-ND
Headers, Male Pins 889-1918-ND
Connector Header Through Hole 12 position

Connector Header Through Hole 12 position

Buy Now Datasheet
Rectangular Conn, Rcpt, 12Pos, Pcb, Grey; No. Of Contacts Amphenol Sine/tuchel - 78Y0495 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Conn, Rcpt, 12Pos, Pcb, Grey; No. Of Contacts Amphenol Sine/tuchel
78Y0495
Rectangular Conn, Rcpt, 12Pos, Pcb, Grey; No. Of Contacts Amphenol Sine/tuchel 78Y0495
RECTANGULAR CONN, RCPT, 12POS, PCB, GREY; No. of Contacts:12Contacts; Product Range:AT BoardLock Series™; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.42mm; Gender:Receptacle RoHS Compliant: Yes

RECTANGULAR CONN, RCPT, 12POS, PCB, GREY; No. of Contacts:12Contacts; Product Range:AT BoardLock Series™; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.42mm; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number AT04-12PA-BM02 889-1918-ND 78Y0495
Product Name Headers, Male Pins Rectangular Conn, Rcpt, 12Pos, Pcb, Grey; No. Of Contacts Amphenol Sine/tuchel
Connector Type Header Connector; Receptacle Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1263-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Interconnect Input/Output Connectors - USB 2.0 Single Port Connectors - Rego Electronics Inc.
Specs
Category USB
Connector Type USB A
Gender Female / Jack
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Ribbon Cable Connectors - 102159-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers