Amphenol Sine Systems Rcpt Housing, 8Pos, Thermoplastic, Brn; Product Range Amphenol Sine/tuchel AT04-08PD-PM12

Description
RCPT HOUSING, 8POS, THERMOPLASTIC, BRN; Product Range:AT BoardLock Series™; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:-; For Use With:Amphenol Boardlock AT Series Size 16 Pin Contacts RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 8POS, THERMOPLASTIC, BRN; Product Range:AT BoardLock Series™; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:-; For Use With:Amphenol Boardlock AT Series Size 16 Pin Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 8Pos, Thermoplastic, Brn; Product Range Amphenol Sine/tuchel - 78Y0437 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 8Pos, Thermoplastic, Brn; Product Range Amphenol Sine/tuchel
78Y0437
Rcpt Housing, 8Pos, Thermoplastic, Brn; Product Range Amphenol Sine/tuchel 78Y0437
RCPT HOUSING, 8POS, THERMOPLASTIC, BRN; Product Range:AT BoardLock Series™; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:-; For Use With:Amphenol Boardlock AT Series Size 16 Pin Contacts RoHS Compliant: Yes

RCPT HOUSING, 8POS, THERMOPLASTIC, BRN; Product Range:AT BoardLock Series™; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:-; For Use With:Amphenol Boardlock AT Series Size 16 Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78Y0437
Product Name Rcpt Housing, 8Pos, Thermoplastic, Brn; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details