Amphenol Sine Systems Headers, Male Pins AT04-08PD-BM04

Description
8 Pos Board Mount PCB Receptacle Pin
Request a Quote Datasheet
Description
8 Pos Board Mount PCB Receptacle Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AT04-08PD-BM04 - Powell Electronics, Inc.
Swedesboro, NJ, United States
8 Pos Board Mount PCB Receptacle Pin

8 Pos Board Mount PCB Receptacle Pin

Buy Now
Headers, Male Pins - 889-1916-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
889-1916-ND
Headers, Male Pins 889-1916-ND
Connector Header Through Hole 8 position

Connector Header Through Hole 8 position

Buy Now Datasheet
Rectangular Conn, Rcpt, 8Pos, Pcb, Brown; No. Of Contacts Amphenol Sine/tuchel - 78Y0493 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Conn, Rcpt, 8Pos, Pcb, Brown; No. Of Contacts Amphenol Sine/tuchel
78Y0493
Rectangular Conn, Rcpt, 8Pos, Pcb, Brown; No. Of Contacts Amphenol Sine/tuchel 78Y0493
RECTANGULAR CONN, RCPT, 8POS, PCB, BROWN; No. of Contacts:8Contacts; Product Range:AT BoardLock Series™; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:5.45mm; Gender:Receptacle RoHS Compliant: Yes

RECTANGULAR CONN, RCPT, 8POS, PCB, BROWN; No. of Contacts:8Contacts; Product Range:AT BoardLock Series™; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:5.45mm; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number AT04-08PD-BM04 889-1916-ND 78Y0493
Product Name Headers, Male Pins Rectangular Conn, Rcpt, 8Pos, Pcb, Brown; No. Of Contacts Amphenol Sine/tuchel
Connector Type Header Connector; Receptacle Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Hard Metric Backplane Connectors - 100143-1 - TE Connectivity
Specs
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
8 suppliers
Coaxial Connectors - 1121221 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
High Flow Power Backplane 1x3 Male +6 Signal Right Angle Solder Connector - 80319RH6-C - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details