Amphenol Sine Systems Rcpt Housing, 8Pos, Thermoplastic, Grn; Product Range Amphenol Sine/tuchel AT04-08PC-PM13

Description
RCPT HOUSING, 8POS, THERMOPLASTIC, GRN; Product Range:AT BoardLock Series™; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:-; For Use With:Amphenol Boardlock AT Series Size 16 Pin Contacts RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 8POS, THERMOPLASTIC, GRN; Product Range:AT BoardLock Series™; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:-; For Use With:Amphenol Boardlock AT Series Size 16 Pin Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 8Pos, Thermoplastic, Grn; Product Range Amphenol Sine/tuchel - 78Y0434 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 8Pos, Thermoplastic, Grn; Product Range Amphenol Sine/tuchel
78Y0434
Rcpt Housing, 8Pos, Thermoplastic, Grn; Product Range Amphenol Sine/tuchel 78Y0434
RCPT HOUSING, 8POS, THERMOPLASTIC, GRN; Product Range:AT BoardLock Series™; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:-; For Use With:Amphenol Boardlock AT Series Size 16 Pin Contacts RoHS Compliant: Yes

RCPT HOUSING, 8POS, THERMOPLASTIC, GRN; Product Range:AT BoardLock Series™; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:-; For Use With:Amphenol Boardlock AT Series Size 16 Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78Y0434
Product Name Rcpt Housing, 8Pos, Thermoplastic, Grn; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details