Amphenol Sine Systems Headers, Male Pins AT04-08PC-BM02

Description
Connector Header Through Hole 8 position
Request a Quote Datasheet
Description
Connector Header Through Hole 8 position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 889-1910-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
889-1910-ND
Headers, Male Pins 889-1910-ND
Connector Header Through Hole 8 position

Connector Header Through Hole 8 position

Buy Now Datasheet
Swedesboro, NJ, United States
8 Pos Board Mount PCB Receptacle Pin

8 Pos Board Mount PCB Receptacle Pin

Buy Now
Rectangular Conn, Rcpt, 8Pos, Pcb, Green; No. Of Contacts Amphenol Sine/tuchel - 78Y0487 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Conn, Rcpt, 8Pos, Pcb, Green; No. Of Contacts Amphenol Sine/tuchel
78Y0487
Rectangular Conn, Rcpt, 8Pos, Pcb, Green; No. Of Contacts Amphenol Sine/tuchel 78Y0487
RECTANGULAR CONN, RCPT, 8POS, PCB, GREEN; No. of Contacts:8Contacts; Product Range:AT BoardLock Series™; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:5.45mm; Gender:Receptacle RoHS Compliant: Yes

RECTANGULAR CONN, RCPT, 8POS, PCB, GREEN; No. of Contacts:8Contacts; Product Range:AT BoardLock Series™; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:5.45mm; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 889-1910-ND AT04-08PC-BM02 78Y0487
Product Name Headers, Male Pins Rectangular Conn, Rcpt, 8Pos, Pcb, Green; No. Of Contacts Amphenol Sine/tuchel
Connector Type Header Connector; Receptacle Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-155LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 4 #
View Details
3 suppliers
PCB Sockets - 1731132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details