Connector
AHYP 8 PIN RECP POS B
Amphenol Industrial AT04-08PB-P028
Amphenol Industrial AT04-08PB-P028
8 Position Rectangular Receptacle Connector Crimp Nickel
AUTOMOTIVE CONN, RCPT, 8POS, CABLE; Product Range:AT HYPERBUSS Series™; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:8Contacts; Automotive Contact Type:Busbar Pin; Contact Material:Copper Alloy RoHS Compliant: Yes
| Powell Electronics, Inc. | PEI-Genesis | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AT04-08PB-P028 | Amphenol Sine AT04-08PB-P028 | 1955769 | 889-2970-ND | 71AC2600 |
| Product Name | Automotive Connectors | Free Hanging, Panel Mount | Automotive Conn, Rcpt, 8Pos, Cable; Product Range Amphenol Sine/tuchel | ||
| Gender | Female / Jack | Male / Plug |