Amphenol Sine Systems Free Hanging, Panel Mount AT04-08PB-P026

Description
8 Position Rectangular Receptacle Connector Crimp Nickel
Request a Quote Datasheet
Description
8 Position Rectangular Receptacle Connector Crimp Nickel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 889-2969-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
889-2969-ND
Free Hanging, Panel Mount 889-2969-ND
8 Position Rectangular Receptacle Connector Crimp Nickel

8 Position Rectangular Receptacle Connector Crimp Nickel

Buy Now Datasheet
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - AT04-08PB-P026 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
AT04-08PB-P026
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type AT04-08PB-P026
8P RCPT,(2)4PIN BUSBAR 26A,KEYD B, BLK

8P RCPT,(2)4PIN BUSBAR 26A,KEYD B, BLK

Buy Now
Swedesboro, NJ, United States
Plug, 26 Position, Female, Shell Size 16

Plug, 26 Position, Female, Shell Size 16

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Automotive Connectors - 1955767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1955767
Automotive Connectors 1955767
Amphenol Industrial AT04-08PB-P026

Amphenol Industrial AT04-08PB-P026

Supplier's Site
Automotive Connectors - 1955768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1955768
Automotive Connectors 1955768
Amphenol Industrial AT04-08PB-P026

Amphenol Industrial AT04-08PB-P026

Supplier's Site
Automotive Conn, Rcpt, 8Pos, Cable; Product Range Amphenol Sine/tuchel - 71AC2599 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Rcpt, 8Pos, Cable; Product Range Amphenol Sine/tuchel
71AC2599
Automotive Conn, Rcpt, 8Pos, Cable; Product Range Amphenol Sine/tuchel 71AC2599
AUTOMOTIVE CONN, RCPT, 8POS, CABLE; Product Range:AT HYPERBUSS Series™; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:8Contacts; Automotive Contact Type:Busbar Pin; Contact Material:Copper Alloy RoHS Compliant: Yes

AUTOMOTIVE CONN, RCPT, 8POS, CABLE; Product Range:AT HYPERBUSS Series™; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:8Contacts; Automotive Contact Type:Busbar Pin; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-2969-ND AT04-08PB-P026 AT04-08PB-P026 AT04-08PB-P026 1955767 71AC2599
Product Name Free Hanging, Panel Mount Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Automotive Connectors Automotive Conn, Rcpt, 8Pos, Cable; Product Range Amphenol Sine/tuchel
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products