8 Pos Board Mount PCB Receptacle Pin
Connector
Connector Header Through Hole 8 position
RECTANGULAR CONN, RCPT, 8POS, PCB, BLACK; No. of Contacts:8Contacts; Product Range:AT BoardLock Series™; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:5.45mm; Gender:Receptacle RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | AT04-08PB-BM03 | 889-1907-ND | 78Y0484 |
| Product Name | Headers, Male Pins | Rectangular Conn, Rcpt, 8Pos, Pcb, Black; No. Of Contacts Amphenol Sine/tuchel | |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty |