Connector Header Through Hole 8 position
8 Pos Board Mount PCB Receptacle Pin
RECTANGULAR CONN, RCPT, 8POS, PCB, BLACK; No. of Contacts:8Contacts; Product Range:AT BoardLock Series™; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:5.45mm; Gender:Receptacle RoHS Compliant: Yes
CONN HEADER VERT 8POS
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-1905-ND | AT04-08PB-BM01 | 78Y0482 | AT04-08PB-BM01 |
| Product Name | Headers, Male Pins | Rectangular Conn, Rcpt, 8Pos, Pcb, Black; No. Of Contacts Amphenol Sine/tuchel | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | PCB Mount | Through Hole | |
| Current Rating | 13.0 amps | 13.0 amps |