Amphenol Sine Systems Amphenol Sine Systems AT04-08PA 8-Way AT Receptacle Connector, DT04-08PA Compatible AT04-08PA

Description
Amphenol Sine Systems AT04-08PA 8-Way AT Receptacle Connectors Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT04-08PA Series: AT Number of Pins: 8 Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol Wedgelocks in order to mate properly with Deutsch DT connectors IP69K
Request a Quote Datasheet
Description
Amphenol Sine Systems AT04-08PA 8-Way AT Receptacle Connectors Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT04-08PA Series: AT Number of Pins: 8 Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol Wedgelocks in order to mate properly with Deutsch DT connectors IP69K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AT04-08PA 8-Way AT Receptacle Connector, DT04-08PA Compatible - 38179 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT04-08PA 8-Way AT Receptacle Connector, DT04-08PA Compatible
38179
Amphenol Sine Systems AT04-08PA 8-Way AT Receptacle Connector, DT04-08PA Compatible 38179
Amphenol Sine Systems AT04-08PA 8-Way AT Receptacle Connectors Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT04-08PA Series: AT Number of Pins: 8 Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol Wedgelocks in order to mate properly with Deutsch DT connectors IP69K
  • Amphenol Sine Systems AT04-08PA 8-Way AT Receptacle Connectors
  • Category: Amphenol AT Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # DT04-08PA
  • Series: AT
  • Number of Pins: 8
  • Deutsch DT compatible connector line
  • High-performance, cost-effective Deutsch DT replacement
  • Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanical properties and RoHS compliance
  • Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress
  • Nickel-plated contacts ensure an electrically reliable connection
  • Integral latching system ensures definitive electrical and mechanical connection
  • Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals
  • Amphenol receptacles must be used with the Amphenol Wedgelocks in order to mate properly with Deutsch DT connectors
  • IP69K
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 38179
Product Name Amphenol Sine Systems AT04-08PA 8-Way AT Receptacle Connector, DT04-08PA Compatible
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-103-838 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel
View Details
CPSC/CPH receptacle - flameproof ex d interlocked receptacles socket outlets and plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details