Amphenol Sine Systems Free Hanging, Panel Mount AT04-08PA-P026

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Free Hanging, Panel Mount - 889-2966-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
889-2966-ND
Free Hanging, Panel Mount 889-2966-ND
8 Position Rectangular Receptacle Connector Crimp Nickel

8 Position Rectangular Receptacle Connector Crimp Nickel

Buy Now Datasheet
Automotive Conn, Rcpt, 8Pos, Cable; Product Range Amphenol Sine/tuchel - 71AC2596 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Rcpt, 8Pos, Cable; Product Range Amphenol Sine/tuchel
71AC2596
Automotive Conn, Rcpt, 8Pos, Cable; Product Range Amphenol Sine/tuchel 71AC2596
AUTOMOTIVE CONN, RCPT, 8POS, CABLE; Product Range:AT HYPERBUSS Series™; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:8Contacts; Automotive Contact Type:Busbar Pin; Contact Material:Copper Alloy RoHS Compliant: Yes

AUTOMOTIVE CONN, RCPT, 8POS, CABLE; Product Range:AT HYPERBUSS Series™; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:8Contacts; Automotive Contact Type:Busbar Pin; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Combination Line Connector, 8 Contact(S), Male, Receptacle Rohs Compliant Amphenol Sine/tuchel - 09AK0190 - Newark, An Avnet Company
Chicago, IL, United States
Combination Line Connector, 8 Contact(S), Male, Receptacle Rohs Compliant Amphenol Sine/tuchel
09AK0190
Combination Line Connector, 8 Contact(S), Male, Receptacle Rohs Compliant Amphenol Sine/tuchel 09AK0190
COMBINATION LINE CONNECTOR, 8 CONTACT(S), MALE, RECEPTACLE ROHS COMPLIANT: YES

COMBINATION LINE CONNECTOR, 8 CONTACT(S), MALE, RECEPTACLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AT04-08PA-P026 889-2966-ND 71AC2596 09AK0190
Product Name Free Hanging, Panel Mount Automotive Conn, Rcpt, 8Pos, Cable; Product Range Amphenol Sine/tuchel Combination Line Connector, 8 Contact(S), Male, Receptacle Rohs Compliant Amphenol Sine/tuchel
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details