Amphenol Sine Systems Free Hanging, Panel Mount AT04-08PA-P021

Description
8 Position Rectangular Receptacle Connector Crimp Nickel
Request a Quote Datasheet
Description
8 Position Rectangular Receptacle Connector Crimp Nickel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 889-2965-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
889-2965-ND
Free Hanging, Panel Mount 889-2965-ND
8 Position Rectangular Receptacle Connector Crimp Nickel

8 Position Rectangular Receptacle Connector Crimp Nickel

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Automotive Conn, Rcpt, 8Pos, Cable; Product Range Amphenol Sine/tuchel - 71AC2595 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Rcpt, 8Pos, Cable; Product Range Amphenol Sine/tuchel
71AC2595
Automotive Conn, Rcpt, 8Pos, Cable; Product Range Amphenol Sine/tuchel 71AC2595
AUTOMOTIVE CONN, RCPT, 8POS, CABLE; Product Range:AT HYPERBUSS Series™; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:8Contacts; Automotive Contact Type:Busbar Pin; Contact Material:Copper Alloy RoHS Compliant: Yes

AUTOMOTIVE CONN, RCPT, 8POS, CABLE; Product Range:AT HYPERBUSS Series™; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:8Contacts; Automotive Contact Type:Busbar Pin; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-2965-ND AT04-08PA-P021 71AC2595
Product Name Free Hanging, Panel Mount Automotive Conn, Rcpt, 8Pos, Cable; Product Range Amphenol Sine/tuchel
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Automotive Connectors - 1797872 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Termination Solder Pin
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details