Amphenol Industrial Contact, Pin, Crimp, 16Awg; Product Range Amphenol Industrial AT0-202-16141

Description
CONTACT, PIN, CRIMP, 16AWG; Product Range:AT Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; For Use With:Amphenol ATC Series Circular Housing Connectors
Datasheet
Description
CONTACT, PIN, CRIMP, 16AWG; Product Range:AT Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; For Use With:Amphenol ATC Series Circular Housing Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Crimp, 16Awg; Product Range Amphenol Industrial - 25W5593 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 16Awg; Product Range Amphenol Industrial
25W5593
Contact, Pin, Crimp, 16Awg; Product Range Amphenol Industrial 25W5593
CONTACT, PIN, CRIMP, 16AWG; Product Range:AT Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; For Use With:Amphenol ATC Series Circular Housing Connectors

CONTACT, PIN, CRIMP, 16AWG; Product Range:AT Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; For Use With:Amphenol ATC Series Circular Housing Connectors

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 25W5593
Product Name Contact, Pin, Crimp, 16Awg; Product Range Amphenol Industrial
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1719386-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers
Bellows Electrical Contact - SK-18637 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details