Amphenol Corporation Circular Cable Assemblies ASU-08PMMS-QC8A15

Description
Cable Assembly 0.49' (150.00mm)
Request a Quote Datasheet
Description
Cable Assembly 0.49' (150.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-ASU-08PMMS-QC8A15-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-ASU-08PMMS-QC8A15-ND
Circular Cable Assemblies 1754-ASU-08PMMS-QC8A15-ND
Cable Assembly 0.49' (150.00mm)

Cable Assembly 0.49' (150.00mm)

Buy Now Datasheet
Cable Assy, 8P Cir Plug-Free End, 150Mm; Connector To Connector Amphenol Ltw - 32AK5280 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8P Cir Plug-Free End, 150Mm; Connector To Connector Amphenol Ltw
32AK5280
Cable Assy, 8P Cir Plug-Free End, 150Mm; Connector To Connector Amphenol Ltw 32AK5280
CABLE ASSY, 8P CIR PLUG-FREE END, 150MM; Connector to Connector:Circular Plug to Free End; No. of Positions:8Positions ; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:-; Product Range:X-Lok Mini Size Series RoHS Compliant: Yes

CABLE ASSY, 8P CIR PLUG-FREE END, 150MM; Connector to Connector:Circular Plug to Free End; No. of Positions:8Positions; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:-; Product Range:X-Lok Mini Size Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-ASU-08PMMS-QC8A15-ND 32AK5280
Product Name Circular Cable Assemblies Cable Assy, 8P Cir Plug-Free End, 150Mm; Connector To Connector Amphenol Ltw
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details