Amphenol Corporation Circular Cable Assemblies ASU-08BFFM-QL8F01

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-ASU-08BFFM-QL8F01-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-ASU-08BFFM-QL8F01-ND
Circular Cable Assemblies 1754-ASU-08BFFM-QL8F01-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Cable Assy, 8P Cir Rcpt-Free End, 3.3Ft; Connector To Connector Amphenol Ltw - 32AK5455 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8P Cir Rcpt-Free End, 3.3Ft; Connector To Connector Amphenol Ltw
32AK5455
Cable Assy, 8P Cir Rcpt-Free End, 3.3Ft; Connector To Connector Amphenol Ltw 32AK5455
CABLE ASSY, 8P CIR RCPT-FREE END, 3.3FT; Connector to Connector:Circular Receptacle to Free End; No. of Positions:8Positions ; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, 8P CIR RCPT-FREE END, 3.3FT; Connector to Connector:Circular Receptacle to Free End; No. of Positions:8Positions; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-ASU-08BFFM-QL8F01-ND 32AK5455
Product Name Circular Cable Assemblies Cable Assy, 8P Cir Rcpt-Free End, 3.3Ft; Connector To Connector Amphenol Ltw
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

For truck J1939 9pin male to female with OBDII male 16pin - QLC16009 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details