Amphenol Corporation RF Antennas ASPR7495

Description
VIBRATION RES. COLLINEAR ANTENNA
Request a Quote Datasheet
Description
VIBRATION RES. COLLINEAR ANTENNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-ASPR7495-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-ASPR7495-ND
RF Antennas 3299-ASPR7495-ND
VIBRATION RES. COLLINEAR ANTENNA

VIBRATION RES. COLLINEAR ANTENNA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-ASPR7495-ND
Product Name RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Monopole Rod Antenna - Model SAS-550-2B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers