Amphenol Corporation RF Antennas ASPG931

Description
FIELD TUNE VHF/UHF WIDEBAND ANT
Request a Quote Datasheet
Description
FIELD TUNE VHF/UHF WIDEBAND ANT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-ASPG931-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-ASPG931-ND
RF Antennas 3299-ASPG931-ND
FIELD TUNE VHF/UHF WIDEBAND ANT

FIELD TUNE VHF/UHF WIDEBAND ANT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-ASPG931-ND
Product Name RF Antennas
Applications RF Antennas
Primary Frequency Range 925.0 MHz
Gain 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO Screw Mount Antenna - low profile -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Double Ridge Guide Horn Antenna - ModelSAS-573 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers