Amphenol Corporation RF Antennas ASPC201L

Description
FIELD TUNABLE VHF/UHF WIDEBAND
Request a Quote Datasheet
Description
FIELD TUNABLE VHF/UHF WIDEBAND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-ASPC201L-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-ASPC201L-ND
RF Antennas 3299-ASPC201L-ND
FIELD TUNABLE VHF/UHF WIDEBAND

FIELD TUNABLE VHF/UHF WIDEBAND

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-ASPC201L-ND
Product Name RF Antennas
Applications RF Antennas
Primary Frequency Range 310.0 MHz
Gain 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model EHA-50B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers