Amphenol Corporation Circular Cable Assemblies ASD-05PMMS-QC8A15

Description
Cable Assembly 0.49' (150.00mm)
Request a Quote Datasheet
Description
Cable Assembly 0.49' (150.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-ASD-05PMMS-QC8A15-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-ASD-05PMMS-QC8A15-ND
Circular Cable Assemblies 1754-ASD-05PMMS-QC8A15-ND
Cable Assembly 0.49' (150.00mm)

Cable Assembly 0.49' (150.00mm)

Buy Now Datasheet
Cable Assy, 5P Cir Plug-Free End, 150Mm; Connector To Connector Amphenol Ltw - 32AK5278 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5P Cir Plug-Free End, 150Mm; Connector To Connector Amphenol Ltw
32AK5278
Cable Assy, 5P Cir Plug-Free End, 150Mm; Connector To Connector Amphenol Ltw 32AK5278
CABLE ASSY, 5P CIR PLUG-FREE END, 150MM; Connector to Connector:Circular Plug to Free End; No. of Positions:5Positions ; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:-; Product Range:X-Lok Mini Size Series RoHS Compliant: Yes

CABLE ASSY, 5P CIR PLUG-FREE END, 150MM; Connector to Connector:Circular Plug to Free End; No. of Positions:5Positions; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:-; Product Range:X-Lok Mini Size Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-ASD-05PMMS-QC8A15-ND 32AK5278
Product Name Circular Cable Assemblies Cable Assy, 5P Cir Plug-Free End, 150Mm; Connector To Connector Amphenol Ltw
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.25 ft (3.81 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details