The 70 Position Plug, Socket, Contact Size 16, from Amphenol Sine/Tuchel, features a jackscrew mechanism and a bonded front seal. It is designed with a Keyed D configuration and a standard diameter rear seal in red. The housing is made of black thermoplastic, while the seal is constructed from silicone rubber, and the clip and bolt are stainless steel. This product is RoHS compliant and includes a dust cap. The plug has a current rating of 13 amps and operates within a temperature range of -55°C to +125°C. It offers a dielectric withstanding voltage of less than 2 milliamps current leakage at 1500 volts AC and an insulation resistance of a minimum of 1000 megohms at 25°C. The moisture resistance is rated at IP68 and IP69K when mated. The plug is designed for a mating cycle durability of 100 cycles and requires a mating torque of 25 to 28 in-lb (2.82 to 3.16 Nm). It accommodates wire sizes from 14 to 20 AWG (2.0 to 0.5 mm¬=) with a minimum insulation outer diameter of 2.54 mm and a maximum of 3.40 mm.
70 POSITION PLUG, SOCKET, CONTACT SIZE SIZE 16, JACKSCREW, BONDED FRONT SEAL, KEYED D, STANDARD DIAMETER REAR SEAL (RED), BLACK BODY, DUSTCAP INCLUDED ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 61AK0881 |
| Product Name | 70 Position Plug, Socket, Contact Size Size 16, Jackscrew, Bonded Front Seal, Keyed D, Standard Diameter Rear Seal (Red), Black Body, Dustcap Included Rohs Compliant Amphenol Sine/tuchel |