Amphenol Sine Systems 70 Position Plug, Socket, Contact Size Size 16, Jackscrew, Bonded Front Seal, Keyed B, Standard Diameter Rear Seal (Red), Black Body, Dustcap Included Rohs Compliant Amphenol Sine/tuchel ARC16-70SB-P013

Description
70 POSITION PLUG, SOCKET, CONTACT SIZE SIZE 16, JACKSCREW, BONDED FRONT SEAL, KEYED B, STANDARD DIAMETER REAR SEAL (RED), BLACK BODY, DUSTCAP INCLUDED ROHS COMPLIANT: YES
Datasheet
Description
70 POSITION PLUG, SOCKET, CONTACT SIZE SIZE 16, JACKSCREW, BONDED FRONT SEAL, KEYED B, STANDARD DIAMETER REAR SEAL (RED), BLACK BODY, DUSTCAP INCLUDED ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
70 Position Plug, Socket, Contact Size Size 16, Jackscrew, Bonded Front Seal, Keyed B, Standard Diameter Rear Seal (Red), Black Body, Dustcap Included Rohs Compliant Amphenol Sine/tuchel - 61AK0877 - Newark, An Avnet Company
Chicago, IL, United States
70 Position Plug, Socket, Contact Size Size 16, Jackscrew, Bonded Front Seal, Keyed B, Standard Diameter Rear Seal (Red), Black Body, Dustcap Included Rohs Compliant Amphenol Sine/tuchel
61AK0877
70 Position Plug, Socket, Contact Size Size 16, Jackscrew, Bonded Front Seal, Keyed B, Standard Diameter Rear Seal (Red), Black Body, Dustcap Included Rohs Compliant Amphenol Sine/tuchel 61AK0877
70 POSITION PLUG, SOCKET, CONTACT SIZE SIZE 16, JACKSCREW, BONDED FRONT SEAL, KEYED B, STANDARD DIAMETER REAR SEAL (RED), BLACK BODY, DUSTCAP INCLUDED ROHS COMPLIANT: YES

70 POSITION PLUG, SOCKET, CONTACT SIZE SIZE 16, JACKSCREW, BONDED FRONT SEAL, KEYED B, STANDARD DIAMETER REAR SEAL (RED), BLACK BODY, DUSTCAP INCLUDED ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AK0877
Product Name 70 Position Plug, Socket, Contact Size Size 16, Jackscrew, Bonded Front Seal, Keyed B, Standard Diameter Rear Seal (Red), Black Body, Dustcap Included Rohs Compliant Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details