Amphenol Sine Systems Automotive Housing, Plug, 24Pos, 13A; Product Range Amphenol Sine/tuchel ARC16-24SBR-P013

Description
AUTOMOTIVE HOUSING, PLUG, 24POS, 13A; Product Range:ARC Series; Gender:Plug; No. of Positions:24Position s; For Use With:Amphenol ARC Series Size 16 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, PLUG, 24POS, 13A; Product Range:ARC Series; Gender:Plug; No. of Positions:24Position s; For Use With:Amphenol ARC Series Size 16 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 24Pos, 13A; Product Range Amphenol Sine/tuchel - 67AJ1569 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 24Pos, 13A; Product Range Amphenol Sine/tuchel
67AJ1569
Automotive Housing, Plug, 24Pos, 13A; Product Range Amphenol Sine/tuchel 67AJ1569
AUTOMOTIVE HOUSING, PLUG, 24POS, 13A; Product Range:ARC Series; Gender:Plug; No. of Positions:24Position s; For Use With:Amphenol ARC Series Size 16 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 24POS, 13A; Product Range:ARC Series; Gender:Plug; No. of Positions:24Positions; For Use With:Amphenol ARC Series Size 16 Automotive Socket Contacts; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 67AJ1569
Product Name Automotive Housing, Plug, 24Pos, 13A; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.26 inch (32 mm)
View Details