Amphenol Sine Systems Automotive Housing, Plug, 24Pos, 13A; Product Range Amphenol Sine/tuchel ARC16-24SA-P013

Description
AUTOMOTIVE HOUSING, PLUG, 24POS, 13A; Product Range:ARC Series; Gender:Plug; No. of Positions:24Position s; For Use With:Amphenol ARC Series Size 16 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, PLUG, 24POS, 13A; Product Range:ARC Series; Gender:Plug; No. of Positions:24Position s; For Use With:Amphenol ARC Series Size 16 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 24Pos, 13A; Product Range Amphenol Sine/tuchel - 67AJ1566 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 24Pos, 13A; Product Range Amphenol Sine/tuchel
67AJ1566
Automotive Housing, Plug, 24Pos, 13A; Product Range Amphenol Sine/tuchel 67AJ1566
AUTOMOTIVE HOUSING, PLUG, 24POS, 13A; Product Range:ARC Series; Gender:Plug; No. of Positions:24Position s; For Use With:Amphenol ARC Series Size 16 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 24POS, 13A; Product Range:ARC Series; Gender:Plug; No. of Positions:24Positions; For Use With:Amphenol ARC Series Size 16 Automotive Socket Contacts; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 67AJ1566
Product Name Automotive Housing, Plug, 24Pos, 13A; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details