Amphenol Sine Systems 70 Position Receptacle, Pin, Contact Size Size 16, Threaded Insert For Jackscrew, Keyed A, Flanged, Reduced Diameter Rear Seal (Green), Black Body, Dustcap Included Rohs Compliant Amphenol Sine/tuchel ARC12-70PAR

Description
70 POSITION RECEPTACLE, PIN, CONTACT SIZE SIZE 16, THREADED INSERT FOR JACKSCREW, KEYED A, FLANGED, REDUCED DIAMETER REAR SEAL (GREEN), BLACK BODY, DUSTCAP INCLUDED ROHS COMPLIANT: YES
Datasheet
Description
70 POSITION RECEPTACLE, PIN, CONTACT SIZE SIZE 16, THREADED INSERT FOR JACKSCREW, KEYED A, FLANGED, REDUCED DIAMETER REAR SEAL (GREEN), BLACK BODY, DUSTCAP INCLUDED ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
70 Position Receptacle, Pin, Contact Size Size 16, Threaded Insert For Jackscrew, Keyed A, Flanged, Reduced Diameter Rear Seal (Green), Black Body, Dustcap Included Rohs Compliant Amphenol Sine/tuchel - 61AK0868 - Newark, An Avnet Company
Chicago, IL, United States
70 Position Receptacle, Pin, Contact Size Size 16, Threaded Insert For Jackscrew, Keyed A, Flanged, Reduced Diameter Rear Seal (Green), Black Body, Dustcap Included Rohs Compliant Amphenol Sine/tuchel
61AK0868
70 Position Receptacle, Pin, Contact Size Size 16, Threaded Insert For Jackscrew, Keyed A, Flanged, Reduced Diameter Rear Seal (Green), Black Body, Dustcap Included Rohs Compliant Amphenol Sine/tuchel 61AK0868
70 POSITION RECEPTACLE, PIN, CONTACT SIZE SIZE 16, THREADED INSERT FOR JACKSCREW, KEYED A, FLANGED, REDUCED DIAMETER REAR SEAL (GREEN), BLACK BODY, DUSTCAP INCLUDED ROHS COMPLIANT: YES

70 POSITION RECEPTACLE, PIN, CONTACT SIZE SIZE 16, THREADED INSERT FOR JACKSCREW, KEYED A, FLANGED, REDUCED DIAMETER REAR SEAL (GREEN), BLACK BODY, DUSTCAP INCLUDED ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AK0868
Product Name 70 Position Receptacle, Pin, Contact Size Size 16, Threaded Insert For Jackscrew, Keyed A, Flanged, Reduced Diameter Rear Seal (Green), Black Body, Dustcap Included Rohs Compliant Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 155 mm (6.1 inch)
Bearing Bore / Ring O.D. 5.51 inch (140 mm)
View Details