Amphenol Sine Systems 70 Position Receptacle, Pin, Contact Size 16, Threaded Insert For Jackscrew, Keyed A, Flanged, Standard Diameter Rear Seal (Red), Black Body, Dustcap Included Rohs Compliant Amphenol Sine/tuchel ARC12-70PA

Description
70 POSITION RECEPTACLE, PIN, CONTACT SIZE 16, THREADED INSERT FOR JACKSCREW, KEYED A, FLANGED, STANDARD DIAMETER REAR SEAL (RED), BLACK BODY, DUSTCAP INCLUDED ROHS COMPLIANT: YES
Datasheet
Description
70 POSITION RECEPTACLE, PIN, CONTACT SIZE 16, THREADED INSERT FOR JACKSCREW, KEYED A, FLANGED, STANDARD DIAMETER REAR SEAL (RED), BLACK BODY, DUSTCAP INCLUDED ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
70 Position Receptacle, Pin, Contact Size 16, Threaded Insert For Jackscrew, Keyed A, Flanged, Standard Diameter Rear Seal (Red), Black Body, Dustcap Included Rohs Compliant Amphenol Sine/tuchel - 61AK0867 - Newark, An Avnet Company
Chicago, IL, United States
70 Position Receptacle, Pin, Contact Size 16, Threaded Insert For Jackscrew, Keyed A, Flanged, Standard Diameter Rear Seal (Red), Black Body, Dustcap Included Rohs Compliant Amphenol Sine/tuchel
61AK0867
70 Position Receptacle, Pin, Contact Size 16, Threaded Insert For Jackscrew, Keyed A, Flanged, Standard Diameter Rear Seal (Red), Black Body, Dustcap Included Rohs Compliant Amphenol Sine/tuchel 61AK0867
70 POSITION RECEPTACLE, PIN, CONTACT SIZE 16, THREADED INSERT FOR JACKSCREW, KEYED A, FLANGED, STANDARD DIAMETER REAR SEAL (RED), BLACK BODY, DUSTCAP INCLUDED ROHS COMPLIANT: YES

70 POSITION RECEPTACLE, PIN, CONTACT SIZE 16, THREADED INSERT FOR JACKSCREW, KEYED A, FLANGED, STANDARD DIAMETER REAR SEAL (RED), BLACK BODY, DUSTCAP INCLUDED ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AK0867
Product Name 70 Position Receptacle, Pin, Contact Size 16, Threaded Insert For Jackscrew, Keyed A, Flanged, Standard Diameter Rear Seal (Red), Black Body, Dustcap Included Rohs Compliant Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.94 inch (100 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details