Amphenol Sine Systems Automotive Housing, Rcpt, 40Pos, 13A; Product Range Amphenol Sine/tuchel ARC12-40PC

Description
AUTOMOTIVE HOUSING, RCPT, 40POS, 13A; Product Range:ARC Series; Gender:Receptacle; No. of Positions:40Position s; For Use With:Amphenol ARC Series Size 16 Automotive Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, RCPT, 40POS, 13A; Product Range:ARC Series; Gender:Receptacle; No. of Positions:40Position s; For Use With:Amphenol ARC Series Size 16 Automotive Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 40Pos, 13A; Product Range Amphenol Sine/tuchel - 67AJ1562 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 40Pos, 13A; Product Range Amphenol Sine/tuchel
67AJ1562
Automotive Housing, Rcpt, 40Pos, 13A; Product Range Amphenol Sine/tuchel 67AJ1562
AUTOMOTIVE HOUSING, RCPT, 40POS, 13A; Product Range:ARC Series; Gender:Receptacle; No. of Positions:40Position s; For Use With:Amphenol ARC Series Size 16 Automotive Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 40POS, 13A; Product Range:ARC Series; Gender:Receptacle; No. of Positions:40Positions; For Use With:Amphenol ARC Series Size 16 Automotive Pin Contacts; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 67AJ1562
Product Name Automotive Housing, Rcpt, 40Pos, 13A; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 70 mm (2.76 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details