Amphenol Sine Systems Automotive Housing, Rcpt, 40Pos, 13A; Product Range Amphenol Sine/tuchel ARC12-40PBR

Description
AUTOMOTIVE HOUSING, RCPT, 40POS, 13A; Product Range:ARC Series; Gender:Receptacle; No. of Positions:40Position s; For Use With:Amphenol ARC Series Size 16 Automotive Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, RCPT, 40POS, 13A; Product Range:ARC Series; Gender:Receptacle; No. of Positions:40Position s; For Use With:Amphenol ARC Series Size 16 Automotive Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 40Pos, 13A; Product Range Amphenol Sine/tuchel - 67AJ1561 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 40Pos, 13A; Product Range Amphenol Sine/tuchel
67AJ1561
Automotive Housing, Rcpt, 40Pos, 13A; Product Range Amphenol Sine/tuchel 67AJ1561
AUTOMOTIVE HOUSING, RCPT, 40POS, 13A; Product Range:ARC Series; Gender:Receptacle; No. of Positions:40Position s; For Use With:Amphenol ARC Series Size 16 Automotive Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 40POS, 13A; Product Range:ARC Series; Gender:Receptacle; No. of Positions:40Positions; For Use With:Amphenol ARC Series Size 16 Automotive Pin Contacts; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 67AJ1561
Product Name Automotive Housing, Rcpt, 40Pos, 13A; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details