Amphenol Sine Systems Automotive Housing, Rcpt, 24Pos, 13A; Product Range Amphenol Sine/tuchel ARC12-24PCR

Description
AUTOMOTIVE HOUSING, RCPT, 24POS, 13A; Product Range:ARC Series; Gender:Receptacle; No. of Positions:24Position s; For Use With:Amphenol ARC Series Size 16 Automotive Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, RCPT, 24POS, 13A; Product Range:ARC Series; Gender:Receptacle; No. of Positions:24Position s; For Use With:Amphenol ARC Series Size 16 Automotive Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 24Pos, 13A; Product Range Amphenol Sine/tuchel - 67AJ1555 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 24Pos, 13A; Product Range Amphenol Sine/tuchel
67AJ1555
Automotive Housing, Rcpt, 24Pos, 13A; Product Range Amphenol Sine/tuchel 67AJ1555
AUTOMOTIVE HOUSING, RCPT, 24POS, 13A; Product Range:ARC Series; Gender:Receptacle; No. of Positions:24Position s; For Use With:Amphenol ARC Series Size 16 Automotive Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 24POS, 13A; Product Range:ARC Series; Gender:Receptacle; No. of Positions:24Positions; For Use With:Amphenol ARC Series Size 16 Automotive Pin Contacts; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 67AJ1555
Product Name Automotive Housing, Rcpt, 24Pos, 13A; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.687 in. ID, .873 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-687873375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details