Win Source Part Number: 971094-APSFPA7E2
Category: Connectors, Interconnects>Circul
Series: Amphe - PPM® Sealed
Number of Positions: 3
Color: Silver
Features: Backshell
Connector Type: Receptacle, Male Pins
Termination: Solder Cup
Fastening Type: Push-Pull
Package: Bulk
Ingress Protection: IP67 - Dust Tight, Waterproof
Material Flammability Rating: UL94 V-0
Applications: Communication Systems, Instrumentation, Medical, Testing Equipment
Standard Package: 50
Mounting Feature: Bulkhead - Rear Side Nut
Shell Size - Insert: F
Mounting Type: Panel Mount
Temperature Range - Operating: -40°C ~ 100°C
Shell Finish: Nickel
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10A
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Other Names: CAPSFPA7E2
Base Product Number: APSFP
Primary Material: Metal
CONN RCPT MALE 3POS SOLDER CUP Product overview: APSFPA7E2 from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-APSFPA7E2 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 971094-APSFPA7E2 | 436-APSFPA7E2 |
| Product Name | Connectors, Interconnects - Circular Connectors | Electronic Connector |
| Connector Type | Circular / Cylindrical Connectors |