Amphenol Industrial Circular Connector Plug, Size E, 12 Position, Cable; Product Range Amphenol Industrial APSESJ6E2

Description
CIRCULAR CONNECTOR PLUG, SIZE E, 12 POSITION, CABLE; Product Range:Amphe-PPM Sealed Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR PLUG, SIZE E, 12 POSITION, CABLE; Product Range:Amphe-PPM Sealed Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size E, 12 Position, Cable; Product Range Amphenol Industrial - 10M5838 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size E, 12 Position, Cable; Product Range Amphenol Industrial
10M5838
Circular Connector Plug, Size E, 12 Position, Cable; Product Range Amphenol Industrial 10M5838
CIRCULAR CONNECTOR PLUG, SIZE E, 12 POSITION, CABLE; Product Range:Amphe-PPM Sealed Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE E, 12 POSITION, CABLE; Product Range:Amphe-PPM Sealed Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10M5838
Product Name Circular Connector Plug, Size E, 12 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D01S10A01B72DPG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm N Bulkhead Jack - 150422 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
Backplane Twinax Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board to Board Connector; Coaxial Connector
View Details