Amphenol Industrial Circular Connector, Receptacle, Size E, 12 Position, Box; Product Range Amphenol Industrial APSESJ2

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE E, 12 POSITION, BOX; Product Range:Amphe-PPM Sealed Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE E, 12 POSITION, BOX; Product Range:Amphe-PPM Sealed Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size E, 12 Position, Box; Product Range Amphenol Industrial - 10M5836 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size E, 12 Position, Box; Product Range Amphenol Industrial
10M5836
Circular Connector, Receptacle, Size E, 12 Position, Box; Product Range Amphenol Industrial 10M5836
CIRCULAR CONNECTOR, RECEPTACLE, SIZE E, 12 POSITION, BOX; Product Range:Amphe-PPM Sealed Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE E, 12 POSITION, BOX; Product Range:Amphe-PPM Sealed Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10M5836
Product Name Circular Connector, Receptacle, Size E, 12 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508E9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190519A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details