Amphenol Industrial Circular Connector, Receptacle, Size E, 12 Position, Box; Product Range Amphenol Industrial APSEPJ2

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE E, 12 POSITION, BOX; Product Range:Amphe-PPM Sealed Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE E, 12 POSITION, BOX; Product Range:Amphe-PPM Sealed Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size E, 12 Position, Box; Product Range Amphenol Industrial - 10M5827 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size E, 12 Position, Box; Product Range Amphenol Industrial
10M5827
Circular Connector, Receptacle, Size E, 12 Position, Box; Product Range Amphenol Industrial 10M5827
CIRCULAR CONNECTOR, RECEPTACLE, SIZE E, 12 POSITION, BOX; Product Range:Amphe-PPM Sealed Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE E, 12 POSITION, BOX; Product Range:Amphe-PPM Sealed Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10M5827
Product Name Circular Connector, Receptacle, Size E, 12 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Straight Plug - 150410 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
PCB Connectors - NCK-FL4G-P - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details