Amphenol Industrial Circular Connector, Receptacle, Size E, 4 Position, Box; Product Range Amphenol Industrial APSEPF2

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE E, 4 POSITION, BOX; Product Range:Amphe-PPM Sealed Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE E, 4 POSITION, BOX; Product Range:Amphe-PPM Sealed Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size E, 4 Position, Box; Product Range Amphenol Industrial - 10M5824 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size E, 4 Position, Box; Product Range Amphenol Industrial
10M5824
Circular Connector, Receptacle, Size E, 4 Position, Box; Product Range Amphenol Industrial 10M5824
CIRCULAR CONNECTOR, RECEPTACLE, SIZE E, 4 POSITION, BOX; Product Range:Amphe-PPM Sealed Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE E, 4 POSITION, BOX; Product Range:Amphe-PPM Sealed Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10M5824
Product Name Circular Connector, Receptacle, Size E, 4 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data