Amphenol Industrial Circular Connector, Receptacle, Size D, 2 Position, Box; Product Range Amphenol Industrial APSDPA2

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE D, 2 POSITION, BOX; Product Range:Amphe-PPM Sealed Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE D, 2 POSITION, BOX; Product Range:Amphe-PPM Sealed Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size D, 2 Position, Box; Product Range Amphenol Industrial - 10M5809 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size D, 2 Position, Box; Product Range Amphenol Industrial
10M5809
Circular Connector, Receptacle, Size D, 2 Position, Box; Product Range Amphenol Industrial 10M5809
CIRCULAR CONNECTOR, RECEPTACLE, SIZE D, 2 POSITION, BOX; Product Range:Amphe-PPM Sealed Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE D, 2 POSITION, BOX; Product Range:Amphe-PPM Sealed Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10M5809
Product Name Circular Connector, Receptacle, Size D, 2 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10002RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Wire to Board - 1920-1323-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw
View Details
Din Rail, Channel - 2946-2002-1401/000-014-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details