Amphenol Industrial Circular Connector, Plug, Size C, 5 Position, Cable; Product Range Amphenol Industrial APSCSD6E2

Description
CIRCULAR CONNECTOR, PLUG, SIZE C, 5 POSITION, CABLE; Product Range:Amphe-PPM Sealed Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, SIZE C, 5 POSITION, CABLE; Product Range:Amphe-PPM Sealed Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, Size C, 5 Position, Cable; Product Range Amphenol Industrial - 10M5807 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size C, 5 Position, Cable; Product Range Amphenol Industrial
10M5807
Circular Connector, Plug, Size C, 5 Position, Cable; Product Range Amphenol Industrial 10M5807
CIRCULAR CONNECTOR, PLUG, SIZE C, 5 POSITION, CABLE; Product Range:Amphe-PPM Sealed Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE C, 5 POSITION, CABLE; Product Range:Amphe-PPM Sealed Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10M5807
Product Name Circular Connector, Plug, Size C, 5 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connectors - 1395G1 - Lingto Electronic Limited
Specs
Geometry Single Pole
Mounting Free Hanging (In-Line)
View Details
3 suppliers