Amphenol Industrial Circular Connector, Receptacle, Size B, 12 Position, Box; Product Range Amphenol Industrial APNBPJ2N

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE B, 12 POSITION, BOX; Product Range:Amphe-PPM Non-Sealed Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE B, 12 POSITION, BOX; Product Range:Amphe-PPM Non-Sealed Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size B, 12 Position, Box; Product Range Amphenol Industrial - 10M5774 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size B, 12 Position, Box; Product Range Amphenol Industrial
10M5774
Circular Connector, Receptacle, Size B, 12 Position, Box; Product Range Amphenol Industrial 10M5774
CIRCULAR CONNECTOR, RECEPTACLE, SIZE B, 12 POSITION, BOX; Product Range:Amphe-PPM Non-Sealed Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE B, 12 POSITION, BOX; Product Range:Amphe-PPM Non-Sealed Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10M5774
Product Name Circular Connector, Receptacle, Size B, 12 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS VERTICAL - 80203-508V3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
M39029 Connectors, Size 16 Socket - 190734 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Filtered Rack & Panel: ARINC 404, ARINC 600, MIL-DTL-83527 Shell Styles -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details