Amphenol Industrial Circular Connector, Receptacle, Size B, 4 Position, Box; Product Range Amphenol Industrial APNBPF2N

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE B, 4 POSITION, BOX; Product Range:Amphe-PPM Non-Sealed Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE B, 4 POSITION, BOX; Product Range:Amphe-PPM Non-Sealed Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size B, 4 Position, Box; Product Range Amphenol Industrial - 10M5768 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size B, 4 Position, Box; Product Range Amphenol Industrial
10M5768
Circular Connector, Receptacle, Size B, 4 Position, Box; Product Range Amphenol Industrial 10M5768
CIRCULAR CONNECTOR, RECEPTACLE, SIZE B, 4 POSITION, BOX; Product Range:Amphe-PPM Non-Sealed Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE B, 4 POSITION, BOX; Product Range:Amphe-PPM Non-Sealed Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10M5768
Product Name Circular Connector, Receptacle, Size B, 4 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1261-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details