Amphenol Industrial Circular Connector, Receptacle, Size B, 4 Position, Box; Product Range Amphenol Industrial APNBPF2B

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE B, 4 POSITION, BOX; Product Range:Amphe-PPM Non-Sealed Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE B, 4 POSITION, BOX; Product Range:Amphe-PPM Non-Sealed Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size B, 4 Position, Box; Product Range Amphenol Industrial - 10M5767 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size B, 4 Position, Box; Product Range Amphenol Industrial
10M5767
Circular Connector, Receptacle, Size B, 4 Position, Box; Product Range Amphenol Industrial 10M5767
CIRCULAR CONNECTOR, RECEPTACLE, SIZE B, 4 POSITION, BOX; Product Range:Amphe-PPM Non-Sealed Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE B, 4 POSITION, BOX; Product Range:Amphe-PPM Non-Sealed Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10M5767
Product Name Circular Connector, Receptacle, Size B, 4 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-5417/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers