Amphenol Industrial Circular Connector, Receptacle, Size A, 7 Position, Box; Product Range Amphenol Industrial APNAPF2B

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE A, 7 POSITION, BOX; Product Range:Amphe-PPM Non-Sealed Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE A, 7 POSITION, BOX; Product Range:Amphe-PPM Non-Sealed Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size A, 7 Position, Box; Product Range Amphenol Industrial - 10M5743 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size A, 7 Position, Box; Product Range Amphenol Industrial
10M5743
Circular Connector, Receptacle, Size A, 7 Position, Box; Product Range Amphenol Industrial 10M5743
CIRCULAR CONNECTOR, RECEPTACLE, SIZE A, 7 POSITION, BOX; Product Range:Amphe-PPM Non-Sealed Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE A, 7 POSITION, BOX; Product Range:Amphe-PPM Non-Sealed Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10M5743
Product Name Circular Connector, Receptacle, Size A, 7 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-MG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Plug connector - NPQH-D-Q10-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details